Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Voltage - Supply 4.5V ~ 16V
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number SA555
Other Names 2156-SA555DG4,TEXTISSA555DG4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265325-SA555DG4
Ultra Librarian 3D Model Ultra Librarian SA555DG4 CAD Model

Description

The SA555DG4 from Texas Instruments is a highly reliable, precision timing device that is widely applicable across various electronic applications. This integrated circuit is designed to provide precise time delays or oscillation, making it an ideal choice for projects requiring a stable timer, such as in pulse generation, sequential timing, time delay generation, and as part of a pulse width modulation (PWM) circuit.

Key Features

  • Timing from Microseconds to Hours: The SA555DG4 is capable of providing timing for a wide range of applications, from microseconds up to hours, offering versatility in its use cases.
  • Adjustable Duty Cycle: It allows for precise adjustments to the duty cycle, offering control over the high and low states of output pulses, which is essential for PWM applications.
  • High Current Drive Capability: With the ability to drive up to 200mA, this timer can directly drive a relay or other high-current devices, simplifying circuit design.
  • Temperature Stability: The device operates consistently across a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Direct Replacement for SE555/NE555: The SA555DG4 can be used as a direct replacement for the industry-standard SE555/NE555 timers, offering improved performance with similar pin configurations for ease of integration into existing designs.

Applications

The SA555DG4's versatility makes it suitable for a wide array of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Precision oscillation

Technical Specifications

The SA555DG4 operates within a supply voltage range of 4.5V to 16V and is available in an 8-pin SOIC package. Its temperature range of -40°C to 85°C ensures that it can function in a variety of environments without performance degradation. The timer also features a low supply current, which makes it suitable for battery-operated devices.

For engineers and designers looking for a reliable and adaptable timing solution, the SA555DG4 from Texas Instruments presents an excellent option that combines performance with ease of use.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ECAD model for NJM555V-TE2
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.4631
ECAD model for DSC1001CL2-030.0000
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
ECAD model for SE555N
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ECAD model for UPC617C-A
Texas Instruments
LinCMOSE TIMERS
Need more? Email Us
ECAD model for TLC555CPWRG4
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
ECAD model for MC14541BDT
ON Semiconductor
IC OSC SINGLE TIMER 8-SOIC
Lowest to $0.1785
ECAD model for MC1455BD
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
ECAD model for NJM555M-TE1
Texas Instruments
DUAL VOLTAGE-CONTROLLED OSCILLAT
Lowest to $69.5472
ECAD model for SNJ54S124J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1448 $50.6800
740+ $0.1356 $100.3440
1,150+ $0.1310 $150.6500
1,645+ $0.1219 $200.5255
2,135+ $0.1173 $250.4355
2,665+ $0.1127 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,220 pieces
MOQ: 350 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention