Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Transceiver
Protocol USB 2.0
Duplex Half
Receiver Hysteresis 150mV
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -45°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series USB3318
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804874-USB3318C-CP-TR
Ultra Librarian 3D Model Ultra Librarian USB3318C-CP-TR CAD Model

Description

Microchip Technology's USB3318C-CP-TR: High-Speed USB Transceiver

Microchip Technology's USB3318C-CP-TR is a cutting-edge, high-speed USB 2.0 transceiver designed to cater to the rigorous demands of modern USB applications. This compact and power-efficient solution is ideal for portable electronic devices where space is at a premium and power consumption is a critical consideration.

The USB3318C-CP-TR is part of Microchip's comprehensive USB portfolio and offers a versatile interface that supports both full-speed (12 Mbps) and high-speed (480 Mbps) operation. With its integrated features and optimized design, this transceiver is a perfect choice for a wide range of applications, including mobile phones, digital cameras, printers, and handheld gaming devices.

Key Features

  • High-Speed USB 2.0 Compliance: The device is fully compliant with the USB 2.0 specification, ensuring seamless integration with existing USB systems.
  • Low Power Consumption: The USB3318C-CP-TR is engineered to minimize power usage, making it suitable for battery-powered applications where energy efficiency is crucial.
  • UTMI+ Interface: The transceiver features a UTMI+ Level 3 interface with an 8-bit or 16-bit bidirectional data bus, providing flexibility for various processor and ASIC connections.
  • Integrated Termination Resistors: On-chip termination resistors simplify the design process by reducing external component count and board space.
  • Adjustable Voltage: It supports a wide range of 3.0V to 3.6V I/O voltage levels, accommodating various system design requirements.
  • Small Footprint: The device is available in a compact QFN-24 package, making it an ideal solution for space-constrained applications.

Applications

The USB3318C-CP-TR transceiver is versatile and suitable for a multitude of USB-enabled devices. Its high-speed capabilities and low-power operation make it an excellent choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • GPS Units
  • Gaming Consoles
  • Printers and Scanners

With its robust design and comprehensive feature set, Microchip's USB3318C-CP-TR transceiver is poised to deliver reliable USB connectivity and enhance the performance of a diverse array of electronic products.

You May Also Be Interested in

Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Exar Corporation
IC TXRX RS232 ESD TRUE 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EBEP-L
Texas Instruments
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Lowest to $1.5949
ECAD model for SN74LVTH245ANSR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8531 $55.5930
70+ $1.5205 $106.4350
105+ $1.4730 $154.6650
145+ $1.4255 $206.6975
185+ $1.3780 $254.9300
245+ $1.2354 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,487 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention