EN
  • EN
  • DE

LT6656AIS6-1.25#TRMPBF

Part No LT6656AIS6-1.25#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 50µVrms
Voltage - Input 2.2V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6656AIS6-1.25#TRMPBFCT,161-LT6656AIS6-1.25#TRMPBFTR,161-LT6656AIS6-1.25#TRMPBFDKR,505-LT6656AIS6-1.25#TRMPBFDKR,161-LT6656AIS6-1.25#TRMPBFCT-ND,-2735-LT6656AIS6-1.25#TRMPBFDKR,LT6656AIS6-1.25#TRMPBF-ND,505-LT6656AIS6-1.25#TRMPBFCT,161-LT6656AIS6-1.25#TRMPBFCT,161-LT6656AIS6-1.25#TRMPBFTR-ND,505-LT6656AIS6-1.25#TRMPBFTR,161-LT6656AIS6-1.25#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1203734-LT6656AIS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656AIS6-1.25#TRMPBF CAD Model

Description

Product Overview: LT6656AIS6-1.25#TRMPBF

The LT6656AIS6-1.25#TRMPBF is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in high-performance analog technology. This device is designed to provide a stable and precise reference voltage for various applications in the electronics industry, including data conversion, power supply control, and instrumentation.

Key Features and Benefits

  • High Accuracy: The LT6656AIS6-1.25#TRMPBF boasts an impressive initial accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Low Temperature Coefficient: With a low temperature drift, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Noise: The device exhibits low output noise, which is essential for applications that demand a clean and stable reference voltage.
  • Long-Term Stability: Engineered for endurance, the LT6656AIS6-1.25#TRMPBF offers excellent long-term stability, minimizing the need for recalibration and reducing the total cost of ownership.
  • Wide Operating Range: This component operates efficiently across a broad range of supply voltages, providing flexibility in system design.
  • Compact Package: The small footprint of the SOT-23 package allows for high-density mounting, which is ideal for space-constrained applications.

Applications

The LT6656AIS6-1.25#TRMPBF is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics

Product Specifications

This voltage reference component has a nominal output voltage of 1.25V, which is a common reference level used in many analog circuits. The precision and stability of the LT6656AIS6-1.25#TRMPBF make it an excellent choice for maintaining the integrity of analog signals in complex electronic systems.

For engineers and designers looking for a reliable voltage reference with high accuracy and stability, the LT6656AIS6-1.25#TRMPBF from Analog Devices Inc. is an exceptional choice that meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5880 $52.9400
12+ $8.6876 $104.2512
18+ $8.4161 $151.4898
25+ $8.1446 $203.6150
32+ $7.8732 $251.9424
43+ $7.0587 $303.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess