Product Overview: REF7050QFKHT
The REF7050QFKHT is a high-precision, low-noise voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of applications. This device is part of TI's family of voltage references that are renowned for their high performance and reliability. The REF7050QFKHT is particularly suited for applications requiring a stable reference voltage over time and varying conditions.
Key Features
- High Accuracy: The REF7050QFKHT offers an impressive initial accuracy, making it ideal for precision applications.
- Low Temperature Drift: With its low temperature coefficient, the device performs consistently across a broad temperature range.
- Low Noise: Designed for applications sensitive to electrical noise, this voltage reference boasts a low noise output, ensuring signal integrity.
- Stable Output: The REF7050QFKHT provides a stable voltage output that is less susceptible to fluctuations, providing a reliable performance for critical applications.
- Wide Operating Range: This device operates over a wide range of input voltages, offering flexibility in various power supply configurations.
Applications
The REF7050QFKHT is versatile and can be used in a multitude of applications. It is particularly well-suited for high-end and precision-based industries where a stable reference voltage is paramount. Common applications include:
- Medical equipment
- Test and measurement systems
- Data acquisition systems
- High-resolution analog-to-digital converters (ADCs)
- Industrial automation
Product Specifications
Parameter
Value
Initial Accuracy
±0.05%
Temperature Coefficient
3 ppm/°C (max)
Output Noise
7.5 µVrms (10 Hz to 10 kHz)
Input Voltage Range
7 V to 40 V
Operating Temperature Range
–40°C to +125°C
The REF7050QFKHT is a testament to Texas Instruments' commitment to providing high-quality, precise electronic components. Its robust design and impressive specifications make it an excellent choice for engineers and designers looking to enhance the performance of their systems.