EN
  • EN
  • DE

X9015US8-2.7

Part No X9015US8-2.7
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC DIGITAL POT 50K 32TP 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 129343-X9015US8-2.7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9015US8-2.7 CAD Model

Description

The X9015US8-2.7 is a precision voltage monitor manufactured by Intersil. It is designed to supervise power supply voltages in microprocessor and digital systems, providing a reset signal to the system when the supply voltage falls below a specific threshold. This ensures orderly system initialization and prevents erratic operation during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller Systems: Ensures proper startup and operation of microcontroller-based applications.
  • Embedded Systems: Provides power supply monitoring and reset functionality for a wide variety of embedded systems.
  • Industrial Control Equipment: Used in industrial control systems to maintain reliable operation during voltage fluctuations.
  • Consumer Electronics: Integrated into consumer electronic devices to protect against voltage-related failures.
  • Automotive Electronics: Provides voltage supervision in automotive electronic control units (ECUs).

Features

  • Precision Voltage Threshold: Offers a highly accurate voltage threshold for reliable voltage detection.
  • Factory-Trimmed Threshold: The threshold voltage is factory-trimmed for guaranteed accuracy, eliminating the need for external adjustments. Specifically, the '2.7' in the part number indicates a threshold of 2.7V.
  • Open-Drain Reset Output: Provides a flexible open-drain reset output that can be used with various system logic levels.
  • Low Supply Current: Consumes very little power, making it suitable for battery-powered and energy-sensitive applications.
  • Small Surface-Mount Package: Available in a compact SOIC-8 (Small Outline Integrated Circuit) package, saving board space.

Benefits

  • Improved System Reliability: Enhances system reliability by preventing malfunctions caused by undervoltage conditions.
  • Data Integrity: Protects data integrity by ensuring that the system operates within specified voltage limits.
  • Simplified Design: Simplifies system design by providing a single-chip solution for voltage monitoring and reset functionality.
  • Reduced Component Count: Reduces component count and board space requirements.
  • Lower Power Consumption: Minimizes power consumption for energy-efficient operation.

Additional Details

The X9015US8-2.7 operates over a wide supply voltage range. The reset output remains active (low) as long as the supply voltage is below the threshold. Once the supply voltage rises above the threshold, the reset output deasserts (goes high) after a specific timeout period. This timeout period is typically fixed and is designed to allow the power supply to stabilize before the system starts executing code. Refer to the device datasheet for detailed specifications regarding the threshold voltage accuracy, reset timeout period, operating temperature range, and electrical characteristics.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 483 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess