EN
  • EN
  • DE

WS2512G

Part No WS2512G
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Broadcom Limited
Win Source Part Number 411404-WS2512G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS2512G CAD Model

Description

The Broadcom WS2512G is a highly integrated, single-chip Gigabit Ethernet transceiver designed for a wide range of networking applications. It combines a physical layer transceiver (PHY) with advanced features to enable reliable and efficient data transmission over copper cabling.

Applications

  • Networking Interface Cards (NICs): Used in desktop and server NICs to provide Gigabit Ethernet connectivity.
  • Motherboards: Integrated into motherboard designs to offer onboard networking capabilities.
  • Switches and Routers: Utilized in network switches and routers to handle high-speed data forwarding.
  • Embedded Systems: Employed in embedded systems requiring robust Ethernet connectivity, such as industrial control systems and IoT devices.
  • Printers and Scanners: Integrated into high-performance printers and scanners for fast data transfer.

Features

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard, supporting 1000BASE-T operation for Gigabit Ethernet.
  • Integrated PHY: Contains a complete physical layer transceiver for direct connection to Ethernet cables.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode for optimal performance.
  • Auto-MDI/MDIX: Eliminates the need for crossover cables by automatically detecting and correcting wiring polarity.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in various operating modes.
  • Advanced DSP Technology: Employs advanced digital signal processing (DSP) techniques to ensure reliable data transmission in noisy environments.
  • Cable Diagnostics: Provides cable diagnostic capabilities to detect and troubleshoot cabling issues.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality, allowing remote wake-up of the system over the network.
  • EEE (Energy Efficient Ethernet): Compliant with IEEE 802.3az standard for Energy Efficient Ethernet, reducing power consumption during periods of low network activity.

Benefits

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity, enabling fast and efficient data transfer.
  • Reliable Performance: Ensures reliable data transmission through advanced DSP and cable diagnostic capabilities.
  • Simplified Integration: Reduces design complexity with integrated PHY and auto-negotiation features.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for energy-sensitive applications.
  • Cost-Effective Solution: Offers a cost-effective solution for Gigabit Ethernet connectivity.
  • Enhanced Network Management: Supports Wake-on-LAN and cable diagnostics for improved network management.

Additional Details

The WS2512G typically interfaces with the Media Access Controller (MAC) layer through a standard interface such as GMII (Gigabit Media Independent Interface). It supports various power management features to further reduce power consumption during idle periods. The device is available in a compact package, suitable for space-constrained applications. The operating temperature range and specific power consumption figures can be found in the Broadcom WS2512G datasheet. It is commonly used in applications where high-speed and reliable network connectivity are crucial.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess