Maxim Integrated MAX6709OUB Product Overview
The MAX6709OUB from Maxim Integrated is a highly precise, low-power, quad voltage monitor designed to increase the reliability of power-sensitive systems. This compact component is housed in a small, 10-pin µMAX package, making it an ideal solution for space-constrained applications.
Key Features
- Quad Voltage Monitoring: This device can monitor up to four voltage thresholds, ensuring that multiple supply voltages in a system are within their specified ranges.
- Adjustable Voltage Thresholds: Users can set the voltage thresholds for monitoring using external resistors, providing flexibility to cater to different system requirements.
- Low Power Consumption: The MAX6709OUB is optimized for power-sensitive applications, consuming minimal power and thereby helping to extend battery life in portable devices.
- High Accuracy: It provides a high degree of accuracy in monitoring voltage levels, ensuring system stability and performance.
- Manual Reset Input: A manual reset input allows users to trigger a system reset, providing an additional level of control.
- Robust Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, which is essential for reliable system startup and operation.
Applications
The versatility of the MAX6709OUB makes it suitable for a wide range of applications, including:
- Portable/Battery-Powered Devices
- Computers and Servers
- Embedded Systems
- Industrial Control Systems
- Telecommunication Equipment
Technical Specifications
The device operates over a wide voltage range and has the following technical highlights:
- Voltage Monitoring Range: Adjustable
- Supply Voltage: 1.1V to 5.5V
- Package Type: 10-pin µMAX
- Operating Temperature Range: -40°C to +125°C
With the MAX6709OUB, Maxim Integrated continues to deliver on its promise of high-quality, reliable integrated circuits that meet the demands of modern electronic systems.