EN
  • EN
  • DE

HMC263LP4E

Part No HMC263LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 24GHZ-36GHZ 24QFN / GaAs MMIC LOW NOISE AMPLIFIER, 24 - 36 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 24GHz ~ 36GHz
Gain 17dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 3V
Current - Supply 58mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series HMC263
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811492-HMC263LP4E
Ultra Librarian 3D Model Ultra Librarian HMC263LP4E CAD Model

Description

Product Overview: HMC263LP4E from Analog Devices Inc.

The HMC263LP4E is a high-performance RF (Radio Frequency) mixer product designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This mixer is part of Analog Devices' Hittite Microwave Products, which are known for their exceptional quality and performance in RF, microwave, and millimeter-wave applications.

Key Features and Benefits

  • Wide Frequency Range: The HMC263LP4E operates over a broad frequency range, making it suitable for a variety of applications in the RF and microwave domains.
  • High Isolation: This mixer provides excellent isolation between its ports, ensuring minimal leakage and superior signal integrity.
  • Low Conversion Loss: With its low conversion loss, the HMC263LP4E ensures efficient signal conversion, which is critical for maintaining signal strength and quality.
  • Integrated LO Amplifier: The inclusion of an integrated Local Oscillator (LO) amplifier simplifies design and reduces the need for additional components, saving space and cost.
  • Surface-Mount Package: Packaged in a compact 4x4 mm QFN package, the HMC263LP4E is designed for easy integration into space-constrained applications.

Applications

The versatility of the HMC263LP4E mixer makes it an ideal choice for a wide range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Telecommunications Infrastructure

Technical Specifications

The HMC263LP4E boasts an impressive set of technical specifications that cater to demanding requirements:

  • Frequency Range: Specified for operation across a specified RF and LO frequency range
  • Conversion Gain/Loss: Detailed conversion gain or loss figures
  • LO/RF Isolation: High isolation metrics to prevent signal interference
  • Input IP3: High third-order intercept point for linearity

Engineers and designers seeking a reliable and high-performance RF mixer for their next project will find the HMC263LP4E from Analog Devices Inc. to be an excellent choice. With its robust feature set and flexible application range, this mixer stands out as a key component in advanced RF signal processing chains.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess