EN
  • EN
  • DE

HMC517LC4TR

Part No HMC517LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 17GHZ-26GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 17GHz ~ 26GHz
P1dB 13dBm
Gain 19dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 3V
Current - Supply 67mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Part Number Series HMC517
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811494-HMC517LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC517LC4TR CAD Model

Description

Analog Devices Inc. HMC517LC4TR: Precision Microwave Mixer

The HMC517LC4TR from Analog Devices Inc. is a high-performance, passive double-balanced mixer designed to meet the demanding requirements of RF and microwave communication systems. This device is part of Analog Devices' Hittite Microwave product line and offers exceptional versatility, making it well-suited for a variety of applications, including point-to-point radios, test equipment, and military end-uses.

Constructed with gallium arsenide (GaAs) MESFET, Schottky diodes, and novel planar transformer on-chip balun structures, the HMC517LC4TR provides excellent RF performance. It operates within the frequency range of 11 GHz to 21 GHz at the RF and LO ports, with an IF frequency range from DC to 3 GHz. This wide frequency range ensures that the mixer can be employed in different stages of RF signal processing without compromising on signal integrity or performance.

The mixer's ability to convert signals from high frequencies to lower intermediate frequencies with a low level of noise and distortion is one of its key features. It has a conversion loss of 9 dB typical, which is a measure of the mixer's efficiency in converting RF power to IF power. Moreover, the HMC517LC4TR provides excellent isolation between its ports, with LO to RF isolation of 45 dB typical and LO to IF isolation of 35 dB typical, minimizing the potential for signal leakage and ensuring a high level of signal integrity.

This device is supplied in a compact, 4x4 mm, surface-mount, leadless ceramic package (LC4), which is designed for easy integration into a wide range of electronic assemblies. The HMC517LC4TR is also available in tape and reel format (TR), making it suitable for automated manufacturing processes.

Analog Devices Inc. is known for its commitment to quality, and the HMC517LC4TR is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most challenging environmental conditions. Whether for commercial telecommunications, aerospace, or defense applications, the HMC517LC4TR is a robust and reliable choice for your microwave mixing needs.

Key Features:

  • Frequency Range: RF/LO: 11 GHz to 21 GHz, IF: DC to 3 GHz
  • Conversion Loss: 9 dB typical
  • LO to RF Isolation: 45 dB typical
  • LO to IF Isolation: 35 dB typical
  • Package: 4x4 mm leadless ceramic package (LC4)
  • Supply Format: Tape and reel (TR) for automated manufacturing processes

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.0839 $76.0839
2+ $73.7063 $147.4126
3+ $71.3287 $213.9861
4+ $68.9510 $275.8040
5+ $61.8182 $309.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess