EN
  • EN
  • DE

PCI6140-AA33PCG

Part No PCI6140-AA33PCG
Manufacturer Broadcom Limited
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Broadcom Limited
Win Source Part Number 345708-PCI6140-AA33PCG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI6140-AA33PCG CAD Model

Description

The PCI6140-AA33PCG is a PCI-to-PCI bridge from Broadcom Limited, designed for high-performance interconnect applications. It facilitates communication between two PCI buses, enabling expansion and enhanced functionality in various systems.

Applications:

  • Industrial PCs: Used to expand the number of available PCI slots for specialized industrial control cards.
  • Embedded Systems: Integrates multiple PCI devices in embedded applications, like data acquisition systems.
  • Networking Equipment: Employed in network interface cards (NICs) and routers for high-speed data transfer.
  • Server Expansion: Allows for increased PCI device capacity in server environments.
  • Data Acquisition: Bridges between data acquisition cards and the main system bus.

Features:

  • PCI-to-PCI Bridging: Connects two independent PCI buses for increased system bandwidth and expansion capabilities.
  • High-Speed Data Transfer: Supports fast data transfer rates for demanding applications.
  • Robust Design: Engineered for reliable operation in various environments.
  • Flexible Configuration: Allows for customization to meet specific system requirements.
  • Compliant with PCI Standards: Ensures compatibility with a wide range of PCI devices and systems.

Benefits:

  • Increased System Performance: Enables faster data transfer rates between PCI devices.
  • Expanded System Capabilities: Provides additional PCI slots for adding new functionality to a system.
  • Improved System Flexibility: Allows for customization to meet specific application requirements.
  • Enhanced System Reliability: Ensures stable and reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective way to expand system capabilities without requiring a complete system overhaul.

Additional Details:

The PCI6140-AA33PCG is a key component for expanding PCI bus capabilities. Its bridging functionality is essential in applications where multiple PCI devices need to communicate efficiently. The specific specifications, such as the operating temperature and voltage requirements, would need to be confirmed via the Broadcom datasheet for precise integration details.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.5250
Zilog
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess