Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-29xx
Package Tube
Product Status Active
Millicandela Rating 114µcd
Size / Dimension 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm)
Color Green
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-2903
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 141687-HCMS-2903
Ultra Librarian 3D Model Ultra Librarian HCMS-2903 CAD Model

Description

The 141687-HCMS-2903 is a green LED dot matrix and cluster module from Broadcom Limited. It belongs to the HCMS-29xx series and falls under the category of optoelectronics. This module is packaged in a tube and has a size dimension of 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm). The standard package quantity is 20 pieces, and the configuration is 5 x 7. It features a serial interface and has a millicandela rating of 114μcd. The voltage forward (Vf) is not specified, and the internal connection is also unspecified. The ECCN classification is EAR99, and it is unaffected by REACH regulations. The HTSUS code for this LED module is 8531.20.0040.

You May Also Be Interested in

Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Lowest to $100.8280
ECAD model for HCMS-2922
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM ORN
Lowest to $91.3967
ECAD model for HCMS-2904
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $136.3637
ECAD model for HCMS-2963
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW / Dot Matrix Display Module 5 x 7 Yellow Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Need more? Email Us
ECAD model for HCMS-2961
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2111
OSRAM Opto Semiconductors Inc.
DISPLAY 8CHAR .200" HI EFF GREEN / Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68" L x 0.77" W x 0.21" H (42.67mm x 19.58mm x 5.31mm)
Lowest to $5.3361
ECAD model for HDSP2114S
Fairchild/ON Semiconductor
1.2 INCH 30.5mm 5 X 7 DOT MATRIX STICK DISPLAY
Need more? Email Us
ECAD model for GMA8275C
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM GRN / Dot Matrix Display Module 5 x 7 Green Serial 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm)
Lowest to $62.8174
ECAD model for HCMS-2903
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM HE RED
Lowest to $78.2328
ECAD model for HDSP-2112

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8174 $62.8174
3+ $51.5425 $154.6275
4+ $49.9318 $199.7272
5+ $48.3212 $241.6060
6+ $46.7104 $280.2624
9+ $41.8784 $376.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention