Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 64μcd
Parts Dimension 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Color Red
Configuration 5 x 7
Interface Serial
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1178980-HCMS-2912
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCMS-2912 CAD Model

Description

This electronic component is manufactured by Broadcom Limited and has a Win Source Part Number of 1178980-HCMS-2912.

  • Color: Red
  • Configuration: 5 x 7
  • Interface: Serial
  • Millicandela Rating: 64μcd
  • Categories: Optoelectronics
  • Manufacturer Homepage: www.home.agilent.com
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 10
  • MSL Level: 1 (Unlimited)
  • Parts Dimension: 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
  • Voltage - Forward (Vf): -

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM GRN / Dot Matrix Display Module 5 x 7 Green Serial 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm)
Lowest to $62.8174
ECAD model for HCMS-2903
Broadcom Limited
Eight Character 5 mm Smart Alphanumeric Display | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2531
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-2914
Broadcom Limited
LED DISPLAY 5X7 5MM 4CHAR YELLOW / Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.99" L x 0.79" W x 0.26" H (25.15mm x 20.07mm x 6.60mm)
Lowest to $38.3997
ECAD model for HDLY-2416
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM YLW
Lowest to $80.4633
ECAD model for HCMS-2901
Broadcom Limited
Eight Character 5.0 mm (0.2 inch) Glass/Ceramic Intelligent 5 X 7 Alphanumeric Displays for Military Applications | DISPLAY 5X7 8DIGIT .2" 32DIP YLW
Need more? Email Us
ECAD model for HDSP-2131
Broadcom Limited
DISPLAY 5X7 0.15" 4CHAR LOW PWR
Lowest to $74.5308
ECAD model for HDLU-1414
Broadcom Limited
3.3 V High Performance CMOS 5x7 AlphaNumeric Displays | LED DISPLAY 5X7 4CHAR 5MM GRN
Need more? Email Us
ECAD model for HCMS-3967
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM RED
Need more? Email Us
ECAD model for HCMS-3962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention