EN
  • EN
  • DE

BCM957302M3020CBK

Part No BCM957302M3020CBK
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153587-BCM957302M3020CBK
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM957302M3020CBK CAD Model

Description

The BCM957302M3020CBK is a Broadcom Ethernet controller. Based on the 5730x family, it's a high-performance solution for network connectivity.

Applications

  • Server Motherboards: Provides network connectivity for servers in data centers and enterprise environments.
  • Network Interface Cards (NICs): Used in NICs to add Ethernet ports to computers and servers.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity, such as industrial controllers and network appliances.
  • Workstations: Delivers high-speed network access for workstations used in demanding applications like video editing and scientific computing.
  • Storage Devices: Enables network connectivity for Network Attached Storage (NAS) devices.

Features

  • Gigabit Ethernet Support: Supports Gigabit Ethernet speeds (10/100/1000 Mbps) for fast data transfer.
  • PCI Express (PCIe) Interface: Connects to the host system via a PCIe interface, providing high bandwidth and low latency.
  • Advanced Features: May include features like TCP/IP Offload Engine (TOE), checksum offload, and segmentation offload to improve performance and reduce CPU utilization.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality, allowing the system to be powered on remotely over the network.
  • Virtualization Support: May include support for virtualization technologies like SR-IOV to improve network performance in virtualized environments.

Benefits

  • High-Speed Network Connectivity: Provides fast and reliable network access for demanding applications.
  • Reduced CPU Utilization: Offload engines reduce the burden on the CPU, improving overall system performance.
  • Improved System Responsiveness: Low latency ensures quick response times for network applications.
  • Remote Management: Wake-on-LAN functionality enables remote management and maintenance of systems.
  • Enhanced Virtualization Performance: Virtualization support improves network performance in virtualized environments.

Additional Details

The specific features and specifications of the BCM957302M3020CBK may vary depending on the exact model and configuration. Consult the Broadcom documentation for detailed technical specifications, performance data, and driver availability. Proper installation and configuration of the driver software are crucial for optimal performance. This controller typically supports various operating systems, including Windows, Linux, and VMware. Check the Broadcom website for the latest driver downloads and compatibility information. Consider power consumption and thermal management when integrating this controller into a system.

You May Also Be Interested in

Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.4582
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $6.0539
Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Lowest to $3.2481
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-32, RoHS
Lowest to $7.2762
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $12.7691
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess