EN
  • EN
  • DE

KSZ8041FTL-S

Part No KSZ8041FTL-S
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description 10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Data Rate 100 Mbps
Max Operating Temperature 70 °C
Max Supply Current 58.3 mA
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Channels 1
Number of Pins 48
Number of Transceivers 1
Operating Supply Voltage 3.3 V
RoHS Compliant
Simplex/Duplex Full Duplex
Win Source Part Number 1184230-KSZ8041FTL-S
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8041FTL-S CAD Model

Description

Microchip Technology's KSZ8041FTL-S Ethernet Transceiver

The KSZ8041FTL-S is a feature-rich Ethernet transceiver from the reputable semiconductor manufacturer, Microchip Technology. Designed to efficiently handle 10Base-T and 100Base-TX physical layer applications, this transceiver is an ideal choice for embedded systems that require reliable network connectivity with minimal power consumption.

Key Features:

  • Single-Chip Solution: Integrating both the Physical Coding Sublayer (PCS) and the Physical Medium Attachment (PMA) layer, the KSZ8041FTL-S simplifies design and reduces the overall footprint on the system board.
  • Energy Efficiency: Adhering to IEEE 802.3az Energy Efficient Ethernet standards, this transceiver optimizes power usage, making it suitable for energy-sensitive applications.
  • HP Auto MDI/MDI-X: This feature allows the use of straight-through or crossover cables seamlessly, providing flexibility in network wiring and reducing installation errors.
  • Robust LinkMD® Cable Diagnostic: The KSZ8041FTL-S boasts Microchip's LinkMD® technology, enabling it to evaluate cable quality and quickly identify cable faults, thus ensuring reliable network performance and easy maintenance.
  • Flexible Interface Options: With support for both MII and RMII interfaces, the transceiver provides versatility in connecting to a wide range of network processors and microcontrollers.

Applications:

The versatility and efficiency of the KSZ8041FTL-S make it a perfect fit for a multitude of applications, including:

  • Industrial Automation
  • Embedded Networking
  • Consumer Electronics
  • Networked Home Appliances
  • Automotive Infotainment Systems

With its compact size, the KSZ8041FTL-S can be integrated into space-constrained designs without sacrificing performance. Its robust design ensures that it can withstand the rigors of industrial environments while providing consistent network connectivity.

In conclusion, the KSZ8041FTL-S from Microchip Technology is a highly reliable and efficient solution for network physical layer applications. It offers a mix of performance, power efficiency, and diagnostic capabilities that make it an excellent choice for designers looking to enhance their networked systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359
Microchip Technology
IC ETHERNET SWITCH 5PORT 128QFP / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Need more? Email Us
Intel
Ethernet-switch With 240 G Max Port Bandwidth
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $54.2125

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2481 $51.9696
38+ $2.6651 $101.2738
59+ $2.5818 $152.3262
81+ $2.4986 $202.3866
104+ $2.4153 $251.1912
139+ $2.1654 $300.9906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,345 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess