EN
  • EN
  • DE

KSZ9131MNXC-TR

Part No KSZ9131MNXC-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9131
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-KSZ9131MNXC-CT,150-KSZ9131MNXC-TR,150-KSZ9131MNXC-DKR
Standard Package 1,000
Win Source Part Number 1155301-KSZ9131MNXC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9131MNXC-TR CAD Model

Description

Microchip Technology KSZ9131MNXC-TR Ethernet Transceiver

The KSZ9131MNXC-TR from Microchip Technology is a high-performance, fully integrated Ethernet transceiver that is designed to enable your network devices with robust data communication capabilities. This cutting-edge transceiver is part of the KSZ9131 series and comes in a compact 48-pin QFN package, making it suitable for space-constrained applications without compromising on functionality or performance.

With its support for 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, the KSZ9131MNXC-TR is versatile and can be used in a wide range of networking applications, from consumer electronics to industrial automation systems. It is equipped with the RGMII (Reduced Gigabit Media Independent Interface) for seamless integration with Gigabit Ethernet MACs in a system-on-chip (SoC) or embedded processors.

One of the standout features of the KSZ9131MNXC-TR is its robustness against harsh industrial environments. It boasts an extended temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions. Additionally, its built-in ESD protection and surge protection circuits safeguard your network equipment from electrical transients and other unexpected voltage spikes.

Energy efficiency is another key aspect of the KSZ9131MNXC-TR, as it supports Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standards. This feature allows for reduced power consumption during periods of low data activity, which is crucial for energy-sensitive applications and contributes to overall system power savings.

The device also includes advanced features such as linkMD® cable diagnostics, which enable the detection of common cable faults, and the HP Auto MDI/MDI-X to automatically correct for crossover cables, thus simplifying network installation and maintenance.

Overall, the Microchip Technology KSZ9131MNXC-TR Ethernet transceiver is a reliable and feature-rich solution that offers high-speed data transmission, robust performance in challenging environments, and energy-saving capabilities. It is a suitable choice for developers looking to integrate network connectivity into their next-generation products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0081 $54.0729
21+ $4.9298 $103.5258
32+ $4.7757 $152.8224
44+ $4.6217 $203.3548
56+ $4.4676 $250.1856
75+ $4.0054 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess