EN
  • EN
  • DE

LPS4018-103MRB

Part No LPS4018-103MRB
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description Power Inductors - SMD 10uH Shld 20% 1.3A 200 mOhms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Type Power Inductor
Termination Style SMD/SMT
Package / Case 1515 (4040 metric)
Shielding Shielded
Inductance 10 uH
Tolerance 20 %
Maximum DC Current 1.25 A
Maximum DC Resistance 200 mOhms
Saturation Current 1.3 A
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Mounting Style PCB Mount
Length 4 mm
Width 4 mm
Height 1.8 mm
Core Material Ferrite
Series LPS4018
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Automotive
Product Power Inductors
Self Resonant Frequency 40 MHz
Brand Coilcraft
Case Code - in 1515
Case Code - mm 4040
Core Type Drum
Product Type Power Inductors - SMD
Standard Pack Qty 1000
Subcategory Inductors, Chokes & Coils
Termination Standard
Test Frequency 100 kHz
Ultra Librarian 3D Model Ultra Librarian LPS4018-103MRB CAD Model

You May Also Be Interested in

Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
RF Inductors - SMD 246nH Unshld 2% 3A 35mOhms
Lowest to $2.5114
Johanson Technology Inc.
RF Inductors - SMD 3.0nH 3%
Lowest to $0.0401
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Lowest to $0.6594
Coilcraft
Power Inductors - SMD 10uH Shld 20% 1.3A 200 mOhms
Lowest to $0.7128
Coilcraft
Power Inductors - SMD 33uH Shld 20% 640mA 260mOhms
Need more? Email Us
Coilcraft
Power Inductors - SMD 1uH Shld 20% 9.6A 14.6mOhms AECQ2
Lowest to $0.7075
Coilcraft
Power Inductors - SMD 10uH Shld 20% 540mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 35.5nH Unshld 5% 4A 6.8mOhms AECQ2
Lowest to $0.7803

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,542 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess