EN
  • EN
  • DE

BCM56626B2KFSBG

Part No BCM56626B2KFSBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description Ethernet Switch 48-Port 100Gbps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048657-BCM56626B2KFSBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56626B2KFSBG CAD Model

Description

The BCM56626B2KFSBG is a high-performance Ethernet switch fabric from Broadcom Limited. It's designed to provide a scalable and efficient switching solution for enterprise and data center networks.

Applications:

  • Data Center Switching
  • Enterprise Network Aggregation
  • High-Density Ethernet Fabrics
  • Top-of-Rack (ToR) Switches
  • Spine and Leaf Architectures

Features:

  • High Bandwidth Switching Capacity
  • Advanced Queue Management
  • Support for Virtualization Technologies (VXLAN, NVGRE)
  • Integrated Traffic Management
  • Robust Quality of Service (QoS)
  • Extensive Monitoring and Diagnostic Capabilities

Benefits:

  • Enables high-performance, low-latency network communication.
  • Supports scalable network architectures to accommodate growing bandwidth demands.
  • Optimizes network performance through advanced traffic management and QoS.
  • Reduces operational costs with efficient power management.
  • Simplifies network management with comprehensive monitoring tools.
  • Enhances network reliability with robust error detection and correction mechanisms.

Additional Details:

The BCM56626B2KFSBG is designed to handle demanding network workloads in modern data centers. It supports various virtualization technologies, including VXLAN and NVGRE, to enable efficient network virtualization. Its advanced queue management capabilities ensure fair bandwidth allocation and prevent network congestion. The integrated traffic management features allow for prioritizing critical traffic and optimizing network performance. Its Quality of Service (QoS) mechanisms ensure that applications receive the necessary bandwidth and latency guarantees. The chip provides extensive monitoring and diagnostic capabilities to facilitate network troubleshooting and optimization.

The device offers a highly reliable and scalable platform for building high-performance Ethernet fabrics. It is designed to meet the requirements of demanding applications in data centers and enterprise networks. Its features and capabilities make it a good choice for building next-generation network infrastructures.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 11PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $109.5489
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Broadcom Limited
Need more? Email Us
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Lowest to $24.7389
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $11.2708

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $941.0448 $941.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 412 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess