EN
  • EN
  • DE

VSC7422XJG-04

Part No VSC7422XJG-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672HSBGA  /  Telecom IC Ethernet Switch 672-HSBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Voltage - Supply 1V
Mounting SMD (SMT)
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7422
MSL Level 4 (72 Hours)
ECCN 5A991C
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1218258-VSC7422XJG-04
Ultra Librarian 3D Model Ultra Librarian VSC7422XJG-04 CAD Model

Description

Microchip Technology's VSC7422XJG-04

The VSC7422XJG-04 is a state-of-the-art product from Microchip Technology, renowned for its innovative solutions in the field of semiconductor devices. This particular product is designed to cater to the demanding requirements of high-performance networking applications, offering a wealth of features that set it apart in the market.

Key Features

  • Layer 2+ Managed Switch: The VSC7422XJG-04 is a Layer 2+ managed switch that provides enhanced data processing capabilities. It allows for efficient data traffic management with advanced Quality of Service (QoS) features, making it ideal for applications that require prioritization and handling of diverse data types.
  • Energy-Efficient Ethernet (EEE): With the growing concern for energy conservation, this product supports Energy-Efficient Ethernet, which significantly reduces power consumption during periods of low data activity, leading to cost savings and a reduced carbon footprint.
  • Multiple Ports: The device is equipped with numerous ports, facilitating the connection of multiple devices and enabling the creation of complex network topologies. This feature is particularly useful for expanding networks in commercial and industrial settings.
  • Robust Security: Security is a critical concern in network management, and the VSC7422XJG-04 addresses this with robust security features. It includes support for secure access protocols and advanced encryption standards to protect sensitive data from unauthorized access and cyber threats.
  • Industrial Temperature Range: Designed to withstand harsh environments, this product operates reliably across an industrial temperature range. This resilience makes it suitable for deployment in a variety of settings, including those that experience extreme temperatures.

Applications

The VSC7422XJG-04 is versatile and can be integrated into numerous applications, including enterprise networking, industrial automation, and smart city infrastructure. Its reliability and advanced feature set make it an excellent choice for network administrators and system integrators looking to build robust and efficient network systems.

Overall, the VSC7422XJG-04 from Microchip Technology represents a blend of performance, energy efficiency, and security, making it a top contender for your networking solutions.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Intersil
Lowest to $4.8140
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $21.6228

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.0000 $130.0000
2+ $125.1128 $250.2256
3+ $120.2256 $360.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess