EN
  • EN
  • DE
  • IT

MAX5995BETE+

Part No MAX5995BETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16TQFN  /  Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 91 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 60V
Current - Supply 250µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX5995
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1216711-MAX5995BETE+
Ultra Librarian 3D Model Ultra Librarian MAX5995BETE+ CAD Model

Description

Maxim Integrated MAX5995BETE+ Ethernet Powered Device Interface

The Maxim Integrated MAX5995BETE+ is a sophisticated Power over Ethernet (PoE) powered device (PD) interface integrated circuit that is designed to simplify the implementation of PoE functionality in networked devices. This high-performance IC is compliant with the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of PoE power sourcing equipment (PSE) and providing up to 25.5W of power.

Featuring an integrated 0.5Ω MOSFET and sense resistor, the MAX5995BETE+ offers a complete solution for PDs requiring a high level of integration to reduce the footprint and complexity of the design. Its advanced features include programmable classification, inrush current limiting, and under/overvoltage lockout, which provide a high degree of protection and reliability for sensitive electronics.

The MAX5995BETE+ is housed in a compact 16-pin TQFN-EP package, making it ideal for space-constrained applications such as IP cameras, wireless access points, and VoIP phones. Its thermal performance is enhanced by an exposed pad that can be soldered to the PCB for improved heat dissipation.

Key features of the MAX5995BETE+ include:

  • IEEE 802.3at (PoE+) compliance for seamless integration
  • Integrated 0.5Ω power MOSFET to minimize external components
  • Support for 2-event classification for power level negotiation
  • Programmable inrush current limit and power-up time for design flexibility
  • Overtemperature protection and thermal shutdown for device safety
  • LED driver outputs for visual status indication
  • Robust 100V absolute maximum rating on the HOT and RET pins

The MAX5995BETE+ is an ideal choice for designers looking to implement PoE capabilities with minimal design overhead and maximum protection for their PDs. Its robust feature set ensures that devices not only receive power safely over Ethernet cables but also maintain stable operation under various electrical conditions. Maxim Integrated's commitment to quality and reliability is evident in this product, making it a trusted component in any PoE-enabled device.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Texas Instruments
Lowest to $12.7454
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess