EN
  • EN
  • DE

TB2600HL

Part No TB2600HL
Manufacturer Lite-On Inc.
Catalog TVS - Thyristors
Description Thyristor, 3.5V, 50A, 40pF, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098033-TB2600HL
Categories TVS - Thyristors
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB2600HL CAD Model

Description

The TB2600HL from Lite-On Inc. is a thyristor surge protection device designed to protect electronic equipment from voltage surges and transients.

  • Maximum Clamping Voltage: 26V
  • Peak Pulse Current: 100A

You May Also Be Interested in

Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess