The BCM58102A0KFBG is a Gigabit Ethernet controller manufactured by AVAGO TECHNOLOGIES LIMITED (now Broadcom). This controller is designed for high-performance networking applications, providing reliable and efficient data transfer over Ethernet networks. It is commonly used in network interface cards (NICs), embedded systems, and other networking devices.
Applications:
- Network Interface Cards (NICs)
- Embedded Systems
- Routers
- Switches
- Network Appliances
Features:
- Gigabit Ethernet Support: Supports data transfer rates of up to 1 Gigabit per second.
- PCI Express Interface: Uses a PCI Express interface for high-speed communication with the host system.
- Integrated MAC and PHY: Includes both Media Access Controller (MAC) and Physical Layer (PHY) functionality.
- Advanced Power Management: Features power-saving modes to reduce energy consumption.
- Quality of Service (QoS) Support: Supports QoS features to prioritize network traffic.
Benefits:
- High-Speed Networking: Gigabit Ethernet support enables fast and reliable data transfer.
- Efficient System Integration: PCI Express interface provides high-bandwidth communication with the host system.
- Simplified Design: Integrated MAC and PHY reduce the complexity of the overall system design.
- Reduced Power Consumption: Advanced power management features minimize energy usage.
- Optimized Network Performance: QoS support ensures that critical network traffic is prioritized.
Additional Details:
The BCM58102A0KFBG typically supports features such as TCP/IP checksum offload, VLAN tagging, and jumbo frames to improve network performance. The power consumption is typically low, making it suitable for energy-efficient applications. The device is often available in a BGA (Ball Grid Array) package, which provides good thermal performance and allows for high-density integration. This Gigabit Ethernet controller provides a comprehensive solution for high-speed networking, combining high performance with low power consumption and ease of integration.