EN
  • EN
  • DE

VSC7428XJG-12

Part No VSC7428XJG-12
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 11PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet Switch
Interface Serial
Number of Circuits 11
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7428
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1213105-VSC7428XJG-12
Ultra Librarian 3D Model Ultra Librarian VSC7428XJG-12 CAD Model

Description

Product Overview: VSC7428XJG-12 by Microchip Technology

Microchip Technology's VSC7428XJG-12 is a cutting-edge, highly integrated Ethernet switch designed for a variety of applications, including enterprise networking, industrial automation, and telecommunications infrastructure. This advanced device is part of Microchip's extensive portfolio of networking solutions that cater to the increasing demand for high-speed data communication and reliable connectivity in complex systems.

Key Features

  • Port Configuration: The VSC7428XJG-12 comes equipped with multiple ports that support fast Ethernet and Gigabit Ethernet speeds, enabling versatile connectivity options for various network architectures.
  • Layer 2+ Switching: It provides advanced Layer 2+ switching capabilities, including VLAN support, Quality of Service (QoS), and link aggregation, which are essential for managing traffic and ensuring efficient data flow within networks.
  • Energy Efficiency: With energy-efficient Ethernet (EEE) support, the device helps reduce power consumption during periods of low data activity, contributing to overall energy savings and eco-friendliness.
  • Robust Security Features: The switch is designed with robust security features like port-based authentication and Access Control Lists (ACLs), ensuring secure network access and data protection.
  • Management Options: It offers comprehensive management options including SNMP, web-based GUI, and command-line interface (CLI), allowing for easy configuration and monitoring of the network environment.

Applications

The VSC7428XJG-12 is ideal for deployment in a range of environments that require reliable and secure data exchange. Its high level of integration and performance makes it suitable for:

  • Enterprise network backbones and branch offices
  • Industrial control systems and factory automation
  • Telecommunication equipment such as routers and switches
  • Networked security systems including surveillance cameras and access control

Technical Specifications

The VSC7428XJG-12 is built on advanced semiconductor technology, ensuring high-speed data processing and longevity. It supports a wide operating temperature range, making it robust for industrial applications. The device comes in a compact package, allowing for integration into space-constrained designs.

With the VSC7428XJG-12, Microchip Technology continues its legacy of delivering high-quality, reliable networking components that meet the evolving needs of modern data communication systems.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9701 $161.9402
3+ $78.3582 $235.0746
4+ $75.7463 $302.9852
5+ $67.9104 $339.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess