The BCM5241A1KMLGT is a Fast Ethernet transceiver manufactured by Broadcom Limited. This device is a single-chip solution designed to provide a physical layer interface for 10BASE-T and 100BASE-TX Ethernet networks. It integrates all the necessary functions for transmitting and receiving data over twisted-pair cables.
Applications:
- Network Interface Cards (NICs): Providing Ethernet connectivity for desktop computers and servers.
- Embedded Systems: Enabling Ethernet communication in embedded devices such as printers, IP phones, and industrial controllers.
- Routers and Switches: Implementing Ethernet ports for data transmission and reception in networking equipment.
- Set-Top Boxes: Providing Ethernet connectivity for internet access and streaming media in set-top boxes.
- Gaming Consoles: Enabling online gaming and network connectivity in gaming consoles.
Features:
- 10/100BASE-TX Support: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
- Integrated Transceiver: Combines transmit and receive functions in a single chip.
- Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
- MII Interface: Provides a Media Independent Interface (MII) for connecting to Ethernet MAC controllers.
- Low Power Consumption: Designed for low power operation, making it suitable for energy-efficient applications.
Benefits:
- Simplified System Design: Integrates all the necessary functions for Ethernet connectivity, reducing the need for external components.
- Flexible Connectivity: Supports both 10 Mbps and 100 Mbps Ethernet speeds, providing versatile connectivity options.
- Automatic Configuration: Auto-negotiation simplifies network setup and configuration.
- Easy Integration: MII interface allows for easy integration with Ethernet MAC controllers.
- Energy Efficiency: Low power consumption minimizes energy usage in network devices.
Additional Details:
The BCM5241A1KMLGT is available in a QFN package. It operates from a voltage range of 3.3V. The operating temperature range is 0°C to +70°C. This device is lead-free and RoHS compliant.