EN
  • EN
  • DE

PCF8583T/5,518

Part No PCF8583T/5,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock CLK/CALENDAR 240X8 RTC IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface Serial 2-Wire, I2C
Date Format YY-MM-DD-dd
RTC Memory Size 256 B
Package / Case SOT-176-1
Battery Backup Switching No Backup Switching
Supply Voltage - Min 1 V
Supply Voltage - Max 6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Interrupt, SQW, Timer
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type Real Time Clocks
Standard Pack Qty 1000
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCF8583T/5,518 CAD Model

Description

NXP PCF8583T/5,518 Real-Time Clock/Calendar

The PCF8583T/5,518 is a sophisticated Real-Time Clock (RTC) and calendar chip from NXP Semiconductors. Designed for precision timekeeping and scheduling applications, this integrated circuit offers a wide range of features packed into a small surface-mount package.

Key Features

  • Timekeeping: The PCF8583T/5,518 maintains accurate time tracking, including seconds, minutes, hours, days, months, and years. It also accounts for leap years up to the year 2099, ensuring long-term reliability without the need for manual adjustments.
  • Alarm Function: A programmable alarm function allows users to set reminders or trigger events at specified times, making it ideal for time-critical applications.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-operated systems where power efficiency is crucial.
  • I2C Interface: Communication with microcontrollers or other digital systems is facilitated through an I2C-bus interface, allowing for easy integration into existing designs.
  • On-Chip Oscillator: An on-chip 32.768 kHz oscillator provides the timing source for the RTC, ensuring stable and precise timekeeping.
  • Counters: Additional counters for hundredths of seconds, seconds, minutes, hours, days, months, and years contribute to the versatile functionality of the chip.

Applications

The PCF8583T/5,518 is suitable for a wide range of applications that require accurate time and date functions, including:

  • Data loggers
  • Electronic metering
  • Industrial controllers
  • Personal electronics
  • Home appliances

Package and Quality

Encased in an SO8 package, the PCF8583T/5,518 is designed for surface-mount technology (SMT) assembly processes, which provides space-saving benefits on printed circuit boards (PCBs). NXP's commitment to quality ensures that this RTC/calendar chip meets the stringent requirements for industrial and consumer electronics, offering both reliability and performance.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5224 $99.0448
3+ $46.3881 $139.1643
4+ $44.8209 $179.2836
5+ $41.6866 $208.4330
7+ $40.1195 $280.8365
8+ $38.5523 $308.4184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess