EN
  • EN
  • DE

PI90SD1636AFC

Part No PI90SD1636AFC
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SERDES GIG ETH TXRX 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 9/9
Duplex Half
Data Rate 1.25Gbps
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating 0°C to 150°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 275314-PI90SD1636AFC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI90SD1636AFC CAD Model

Description

Introducing the PI90SD1636AFC Interface IC by Diodes Incorporated

The PI90SD1636AFC is a state-of-the-art interface IC developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced interface integrated circuit is designed to cater to the needs of high-speed signal transmission, providing an efficient and reliable solution for a wide array of electronic applications.

Key Features

  • High-Speed Performance: The PI90SD1636AFC is engineered to facilitate rapid data transfer, making it an ideal choice for applications that require high-speed signal processing and communication.
  • Low Power Consumption: Despite its high-speed capabilities, the IC is optimized for low power consumption, helping to extend the battery life of portable devices and reduce energy usage in stationary applications.
  • Compact Design: The product comes in a compact package, allowing for integration into space-constrained designs without compromising performance.
  • Robust Construction: Manufactured with Diodes Incorporated's commitment to quality, the PI90SD1636AFC is built to withstand the rigors of everyday use, ensuring long-term reliability and stability.

Applications

The versatility of the PI90SD1636AFC makes it suitable for a wide range of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Signal conditioning in networking equipment
  • Data storage and retrieval systems
  • Consumer electronics requiring high data throughput

Technical Specifications

The PI90SD1636AFC comes with an array of technical specifications that make it a powerful component in any electronic system:

  • Interface Type: Specialized
  • Mounting Type: Surface Mount
  • Package / Case: Compact footprint for space-saving designs
  • Operating Temperature Range: Specified for commercial applications

Conclusion

Whether you are designing a new piece of cutting-edge technology or looking to upgrade an existing system, the PI90SD1636AFC from Diodes Incorporated offers the performance, efficiency, and reliability you need. With its high-speed capabilities, low power consumption, and robust construction, it stands out as a superior choice for your interface IC requirements.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess