EN
  • EN
  • DE
  • IT

BCM47755

Part No BCM47755
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Description GPS Receiver 1575.42MHz/1176.45MHz 77-Pin WLBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1113653-BCM47755
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM47755 CAD Model

Description

The Broadcom BCM47755 is a highly integrated global navigation satellite system (GNSS) receiver. It's designed to provide accurate and reliable location information while minimizing power consumption, making it ideal for mobile and wearable devices.

Applications

  • Smartphones: For location-based services, navigation, and emergency services.
  • Wearable Devices: In smartwatches and fitness trackers for activity tracking and route recording.
  • Tablets: For navigation and location-aware applications.
  • Asset Tracking: For tracking valuable assets in logistics and supply chain management.
  • Automotive Navigation Systems: Providing accurate positioning for in-car navigation.

Features

  • GNSS Receiver: Supports multiple GNSS constellations, including GPS, GLONASS, Galileo, and BeiDou.
  • Low Power Consumption: Designed for extended battery life in mobile devices.
  • High Accuracy: Provides precise location information even in challenging environments.
  • Integrated Sensor Hub: May include integrated sensor hub functionality for managing other sensors like accelerometers and gyroscopes.
  • Advanced Power Management: Optimizes power usage based on usage scenarios.
  • Small Form Factor: Designed for integration into compact devices.

Benefits

  • Improved Location Accuracy: Enables more precise location-based services and navigation.
  • Extended Battery Life: Reduces power consumption for longer usage times.
  • Enhanced User Experience: Provides seamless and reliable location information.
  • Reduced System Cost: Integration of GNSS and sensor hub functionality can lower overall system cost.
  • Faster Time-to-First-Fix (TTFF): Quickly acquires satellite signals for faster location determination.

Additional Details

The BCM47755 typically includes advanced signal processing techniques to mitigate multipath effects and interference, ensuring reliable performance in urban environments. The chip also supports various assisted GNSS (A-GNSS) technologies to improve TTFF and accuracy. It uses a combination of hardware and software to optimize power consumption and performance. The specific specifications, such as sensitivity, accuracy, and power consumption, may vary depending on the specific implementation and application.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
TE Connectivity
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,859 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess