EN
  • EN
  • DE
  • IT

CAD11D10-24VDC

Part No CAD11D10-24VDC
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123451-CAD11D10-24VDC
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAD11D10-24VDC CAD Model

Description

The TE Connectivity CAD11D10-24VDC is a medium-popularity electronic component that is manufactured by TE Connectivity.

  • Win Source Part Number: 1123451-CAD11D10-24VDC
  • Category: TE Connectivity Custom Parts
  • RoHS Compliant: No

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Conexant Systems
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
UTC
Lowest to $0.3269
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess