EN
  • EN
  • DE
  • IT

ASMT-RA45-AP932

Part No ASMT-RA45-AP932
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED AMBER DIFFUSED 0603 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Color Amber
Lens Color White
Lens Transparency Diffused
Millicandela Rating 90mcd
Lens Style/Size Rectangle with Flat Top, 1.10mm x 0.80mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 145°
Mounting SMD (SMT)
Wavelength - Dominant 591nm
Wavelength - Peak 593nm
Height (Max) 0.55mm
Win Source Part Number 048588-ASMT-RA45-AP932
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian ASMT-RA45-AP932 CAD Model

Description

Product Overview

The ASMT-RA45-AP932 is a robust LED product engineered for environments demanding high impact and environmental resiliency. It provides outstanding light output while maintaining efficiency.

Features and Benefits

  • High Impact Resiliency
  • Environmental Durability
  • High Light Output
  • Efficiency Optimization

Applications

  • Heavy-Duty Industrial Equipment
  • Outdoor Signage
  • Marine and Aerospace Lighting
  • Transportation Indicators

The ASMT-RA45-AP932 is particularly ideal for outdoor applications and industries where equipment durability is paramount, ensuring consistent lighting even in harsh conditions.

You May Also Be Interested in

Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0647
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7049 $52.8675
175+ $0.5784 $101.2200
270+ $0.5603 $151.2810
370+ $0.5423 $200.6510
480+ $0.5242 $251.6160
640+ $0.4700 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,320 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess