EN
  • EN
  • DE

LE B Q8WP-8A7B-24

Part No LE B Q8WP-8A7B-24
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSTAR PROJ BLU 459NM SMD / LED Lighting Color series Blue 459nm (Typ) 2-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series OSTAR Projection Compact
Package Tape & Reel
Color Blue
Wavelength 459nm (Typ)
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 3.05V
Current - Max 5A
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.154" L x 0.144" W (3.90mm x 3.65mm)
Height - Seated (Max) 0.053" (1.35mm)
Thermal Resistance of Package 2.6°C/W
Base Product Number LEBQ8WP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3749-6,475-3749-1,475-3749-2,LE B Q8WP-8A7B-24-ND,LEBQ8WP-8A7B-24,LEBQ8WP-8A7B-24-ND,Q65112A4116
Standard Package 1,000
Win Source Part Number 1069265-LE B Q8WP-8A7B-24
Ultra Librarian 3D Model Ultra Librarian LE B Q8WP-8A7B-24 CAD Model

Description

The OSTAR Projection Compact series from OSRAM Opto Semiconductors Inc. offers high-performance blue LED lighting for a variety of optoelectronics applications.

  • Voltage-Forward (Vf): 3.05V
  • Maximum Current: 5A
  • Package: 2-SMD, no lead exposed pad
  • Viewing Angle: 120 degrees
  • Thermal Resistance: 2.6 degrees Celsius per watt
  • Packaging: Tape and reel
  • Standard Package: 1,000 units
  • Dimensions: 0.154 inches in length and 0.144 inches in width, or 3.90mm x 3.65mm
  • Description: This LED is an excellent choice for applications where high-performance blue lighting is required.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs GREEN SMD LED CHIP LED 0805
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Broadcom Limited
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
OSRAM Opto Semiconductors Inc.
LED SYNIOS P2720 YLW 590NM 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess