EN
  • EN
  • DE

LXR0-QR00

Part No LXR0-QR00
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON M BLUE 453NM SMD / LED Lighting Color series Blue 453nm (445nm ~ 460nm) 2828 (7070 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumileds
Series LUXEON M
Package Tape & Reel
Product Status Obsolete
Color Blue
Wavelength 453nm (445nm ~ 460nm)
Current - Test 2.8A
Voltage - Forward (Vf) (Typ) 2.8V
Current - Max 4.2A
Luminous Flux @ Current/Temperature 4350mW (4200mW ~ 4500mW)
Temperature - Test 85°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2828 (7070 Metric)
Supplier Device Package SMD
Dimension 0.276" L x 0.276" W (7.00mm x 7.00mm)
Height - Seated (Max) 0.152" (3.87mm)
Thermal Resistance of Package 1.25°C/W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1163-6,1416-1163-2,1416-1163-1
Standard Package 500
Win Source Part Number 1073239-LXR0-QR00
Ultra Librarian 3D Model Ultra Librarian LXR0-QR00 CAD Model

Description

Lumileds has manufactured the LXR0-QR00 electronic component.

  • Lighting Color: Blue
  • Viewing Angle: 120°
  • Voltage Forward: 2.8V
  • Maximum Current: 4.2A
  • Mounting Type: SMD (SMT)
  • Thermal Resistance of Package: 1.25°C/W
  • Package: 2828 (7070 Metric)
  • Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
  • Product Status: Obsolete
  • Luminous Flux @ Current/Temperature: 4350mW (4200mW ~ 4500mW)

You May Also Be Interested in

Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Lumileds
RED
Lowest to $2.4879
Cree Inc.
LED XLAMP XQE GREEN 525NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess