EN
  • EN
  • DE

AFEM-9010-SG1

Part No AFEM-9010-SG1
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description PA FEM HI BAND PAD 6.15X4.5MM / RF Amplifier IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 977023-AFEM-9010-SG1
Ultra Librarian 3D Model Ultra Librarian AFEM-9010-SG1 CAD Model

Description

The AFEM-9010-SG1 is a Front-End Module (FEM) designed for Wi-Fi applications, manufactured by Broadcom (now Broadcom Limited). It integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch to provide a complete front-end solution for wireless communication systems.

Applications

  • Wireless Routers
  • Access Points
  • Set-Top Boxes
  • Wireless Repeaters
  • IoT (Internet of Things) Devices
  • Smart Home Devices

Features

  • Integrated PA, LNA, and T/R Switch: Combines essential RF front-end components into a single module, simplifying design and reducing board space.
  • High Transmit Power: Delivers high output power for extended range and reliable wireless communication.
  • Low Noise Figure: Minimizes noise in the received signal, improving sensitivity and data throughput.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • 5 GHz Band Support: Specifically designed for the 5 GHz Wi-Fi band, compliant with IEEE 802.11a/n/ac standards.
  • Optimized for 802.11ac: Engineered for high-performance 802.11ac Wi-Fi systems.
  • Integrated Matching Network: Includes an integrated matching network to simplify impedance matching and optimize performance.

Benefits

  • Extended Range: High transmit power extends the range of wireless communication, enabling broader coverage.
  • Improved Signal Quality: Low noise figure enhances signal quality, resulting in higher data rates and fewer errors.
  • Simplified Design: Integration of multiple components simplifies the design process and reduces the number of external components required.
  • Reduced Board Space: Compact size minimizes board space requirements, enabling smaller and more compact devices.
  • Enhanced Performance: Optimized for 5 GHz Wi-Fi, providing superior performance in demanding wireless environments.
  • Faster Time to Market: Simplified design and integration processes reduce development time and accelerate time to market.

Additional Details

The AFEM-9010-SG1 typically operates on a single supply voltage. It is designed to meet stringent regulatory requirements for wireless devices. The module's performance is optimized for specific impedance matching, and it's crucial to adhere to the recommended layout guidelines to achieve optimal results. It is often used in conjunction with Broadcom's Wi-Fi chipsets for seamless integration and optimal performance.

You May Also Be Interested in

NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess