EN
  • EN
  • DE

5962-9314001HXA

Part No 5962-9314001HXA
Manufacturer Broadcom Limited
Catalog Special Purpose
Description OPTOISO 1.5KV PWR MOSFET 8DIP GW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Power MOSFET
Number of Channels 1
Voltage - Isolation 1500VDC
Input Type DC
Current - Output / Channel 1.6A
Propagation Delay tpLH / tpHL (Max) 6ms, 0.25ms
Voltage - Forward (Vf) (Typ) 1.24 V
Current - DC Forward (If) (Max) 20 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 8-SMD, Gull Wing
Supplier Device Package 8-DIP Gull Wing
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1570297-5962-9314001HXA
Ultra Librarian 3D Model Ultra Librarian 5962-9314001HXA CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP
Lowest to $5.1950
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV LINE RX 8DIP
Lowest to $0.4897
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP GW
Lowest to $6.2430
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Lowest to $7.2543
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW
Lowest to $7.4902
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $4.6568
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R
Lowest to $6.4038
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP
Lowest to $7.8582

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess