EN
  • EN
  • DE

HCPL-4200-000E

Part No HCPL-4200-000E
Manufacturer Broadcom Limited
Catalog Special Purpose
Description OPTOISO 3.75KV RECEIVER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Type Current Loop Receiver
Number of Channels 1
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Channel Output Current 25mA
Propagation Delay tpLH / tpHL (Max) 1.6μs, 1μs
Rise and Fall Time 55ns, 15ns
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Approvals CSA, UR
Win Source Part Number 128165-HCPL-4200-000E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian HCPL-4200-000E CAD Model

Description

The Broadcom Limited HCPL-4200-000E isolator component is a high-quality electronic component.

  • Manufacturer: Broadcom Limited
  • Win Source Part Number: 128165-HCPL-4200-000E
  • Type: Current loop receiver
  • Isolation Voltage: 3750Vrms

You May Also Be Interested in

Broadcom Limited
Optically Coupled 20 mA Current Loop Transmitter | OPTOISO 3.75KV TRNSMTR 8DIP GW
Lowest to $4.7853
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP
Lowest to $7.8582
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP
Lowest to $3.2640
Broadcom Limited
OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8DIP
Need more? Email Us
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Need more? Email Us
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.8731
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Need more? Email Us
Broadcom Limited
90 V/1.0 , Hermetically Sealed, Power MOSFET Optocoupler QML-38534 | OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1950 $51.9500
24+ $4.2626 $102.3024
37+ $4.1294 $152.7878
51+ $3.9962 $203.8062
65+ $3.8630 $251.0950
87+ $3.4634 $301.3158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess