EN
  • EN
  • DE

AT3015JB

Part No AT3015JB
Manufacturer NKK Switches
Catalog Switches Accessories
Description CAP PUSHBUTTON ROUND CLEAR/WHITE / Round Pushbutton Switch Cap Clear, White Snap Fit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr NKK Switches
Series YB
Package Box
Switch Type Pushbutton
Shape Round
Color Clear, White
Illumination Illuminated
For Use With/Related Products YB Series
Mounting Type Snap Fit
Size 15.00mm Dia x 4.00mm H
Base Product Number AT3015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names -AT3015JB
Standard Package 1
Win Source Part Number 1107788-AT3015JB
Ultra Librarian 3D Model Ultra Librarian AT3015JB CAD Model

Description

The AT3015JB is a round pushbutton switch cap from NKK Switches.

  • Series: YB series
  • Mounting: Snap-Fit
  • Diameter: 15.00mm
  • Height: 4.00mm
  • Color: Clear or White
  • Illumination: Illuminated
  • Package: Box
  • Standard Package: 1
  • Related Products: YB series
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
C&K Components
HDWR LOCKWASHER 1/4"-40 BUSHING
Need more? Email Us
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $53.6534
Carling Technologies
Switch Access Rocker Switch
Need more? Email Us
Grayhill Inc.
STOP WEDGE SS
Lowest to $3.1023
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248
Siemens
Siemens holder, 3-way, plastic, 1 NO, LED m - 3SU15011AG501BA0
Need more? Email Us
Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess