EN
  • EN
  • DE

HCPL-2602#500

Part No HCPL-2602#500
Manufacturer Broadcom Limited
Catalog Special Purpose
Description OPTOISO 3.75KV LINE RX 8DIP GW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Type Line Receiver
Number of Channels 1
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type AC, DC
Channel Output Current 50mA
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 24ns, 10ns
Forward Voltage 2.3V
Continuous forward current- Max 60mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DIP Gull Wing
Approvals CSA, UR
Win Source Part Number 124948-HCPL-2602#500
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Computers & Computer Peripherals, Sensing & Instrumentation, Motor Drive & Control
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian HCPL-2602#500 CAD Model

Description

The Broadcom Limited HCPL-2602#500 is a line receiver.

  • Applications: Signal processing, computers & computer peripherals, sensing & instrumentation, and motor drive & control
  • Approvals: CSA and UR
  • Mounting Package: SMD (SMT)
  • Forward Voltage: 2.3V
  • Input Type: AC/DC
  • Common Mode Transient Immunity: 1kV/μs
  • Propagation Delay (tpLH): 75ns
  • Propagation Delay (tpHL): 75ns
  • Isolation Voltage: 3750Vrms
  • Continuous Forward Current: 60mA
  • Channel Output Current: 50mA
  • Operating Temperature: -40°C to 85°C
  • Operating Voltage: 4.5V to 5.5V
  • Package: 8-DIP Gull Wing
  • Quantity: 1k pcs

You May Also Be Interested in

Broadcom Limited
90 V/1.0 W, Hermetically Sealed, Power MOSFET Optocoupler | OPTOISO 1.5KV POWER MOSFET 8DIP
Lowest to $115.1344
Broadcom Limited
OPTOISO 3.75KV TRANSMITTER 8DIP
Lowest to $6.2890
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $17.8578
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $4.6568
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP
Lowest to $3.2640
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $6.6482
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R
Lowest to $6.4038
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4902 $59.9216
19+ $6.1458 $116.7702
30+ $5.9540 $178.6200
41+ $5.7623 $236.2543
52+ $5.5694 $289.6088
70+ $4.9942 $349.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess