EN
  • EN
  • DE

HCPL-2612-000E

Part No HCPL-2612-000E
Manufacturer Broadcom Limited
Catalog Special Purpose
Description OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Type Line Receiver
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 3.5kV/μs
Input Type AC, DC
Output Current per Channel 50mA
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time (Typ) 24ns, 10ns
Voltage - Forward (Vf) (Typ) 2.3V
Current - DC Forward (If) (Maximum) 60mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Approvals CSA, UR
Win Source Part Number 775702-HCPL-2612-000E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Family Name HCPL-2612
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Philippines, Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HCPL-2612-000E CAD Model

Description

The HCPL-2612-000E is a dual-channel high CMR, low input current, 8-Pin DIP optocoupler from Broadcom Limited. It is designed for digital logic interface applications and features high common mode transient immunity.

Applications

  • Digital logic interface
  • Microprocessor system interface
  • PLC, ATE input/output isolation
  • Computer peripheral interface
  • Noise isolation of process control equipment

Features

  • High common mode transient immunity: 10 kV/µs minimum at VCM = 1500 V
  • Low input current: 5 mA
  • High speed: 1 Mbps
  • Open collector output
  • Guaranteed performance from 0°C to 70°C
  • Safety approval: UL, CSA, IEC/EN/DIN EN 60747-5-5
  • REACH compliance

Benefits

  • Provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and surges.
  • High common mode rejection ensures reliable data transmission in noisy environments.
  • Low input current requirement reduces power consumption and simplifies circuit design.
  • High-speed operation enables fast data transfer in demanding applications.
  • Compliance with safety standards ensures safe and reliable operation in various applications.

Additional Details

The HCPL-2612-000E consists of two light emitting diodes and two integrated high gain photodetectors. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. The device's small size and industry-standard 8-Pin DIP package make it easy to integrate into existing and new designs. It operates within an industrial temperature range, making it suitable for use in harsh environments. The open collector output provides flexibility in interfacing with various logic families.

It's commonly used where digital signals need to be transmitted without a direct electrical connection. This prevents ground loops and protects equipment from high voltage.

You May Also Be Interested in

Broadcom Limited
Optically Coupled 20 mA Current Loop Transmitter | OPTOISO 3.75KV TRNSMTR 8DIP GW
Lowest to $7.1043
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Lowest to $2.8839
Broadcom Limited
Optically Coupled 20 mA Current Loop Receiver | OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $14.4401
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8DIP GW
Need more? Email Us
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Lowest to $7.2543
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP / Optoisolator Power Transistor Driver 2500Vrms 1 Channel 8-DIP
Lowest to $2.9268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2543 $58.0344
20+ $5.9523 $119.0460
31+ $5.7664 $178.7584
42+ $5.5803 $234.3726
54+ $5.3943 $291.2922
72+ $4.8362 $348.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess