EN
  • EN
  • DE

MID400

Part No MID400
Manufacturer ON Semiconductor
Catalog Special Purpose
Description OPTOISO 2.5KV OPN COLLECTOR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Special Purpose Isolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type AC Line Monitor
Number of Channels 1
Voltage - Isolation 2500Vrms
Input Type AC, DC
Current - Output / Channel 20mA
Propagation Delay tpLH / tpHL (Max) 1ms, 1ms (Typ)
Voltage - Forward (Vf) (Typ) 1.5 V
Current - DC Forward (If) (Max) 30 mA
Voltage - Supply 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency UR
Base Product Number MID40
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 231174-MID400
Ultra Librarian 3D Model Ultra Librarian MID400 CAD Model

Description

ON Semiconductor MID400 Line Monitor

The ON Semiconductor MID400 is a robust line monitor chip designed for applications that require accurate detection of AC and DC line voltage statuses. This versatile component is essential for systems that demand reliable monitoring of power lines to ensure safety, efficiency, and proper operation. The MID400 offers a unique blend of simplicity and effectiveness, making it an ideal choice for a wide range of industrial, commercial, and consumer products.

Key Features

  • High Voltage Sensing: The MID400 is capable of monitoring line voltages, providing designers with a flexible solution for various voltage levels.
  • Optoisolation: With built-in optoisolation, the MID400 ensures that the monitoring circuitry is electrically isolated from the high voltage line, enhancing safety and system reliability.
  • AC and DC Detection: This device can detect both AC and DC line voltages, offering a comprehensive monitoring solution.
  • Fast Response Time: The MID400 has a rapid response time, which is critical for systems that require immediate action upon detection of line voltage changes.
  • Minimal External Components: The need for additional components is minimized, making the MID400 a cost-effective and space-saving option for line monitoring applications.

Applications

  • Power supply monitoring
  • Motor control systems
  • Industrial automation
  • Overvoltage and undervoltage protection
  • Battery chargers
  • Energy management systems

The MID400 from ON Semiconductor is a reliable and efficient solution for monitoring line voltages in various electronic systems. Its ability to provide quick and accurate voltage status feedback makes it an indispensable component in applications where power line conditions are critical. With its high degree of electrical isolation and minimal need for external components, the MID400 simplifies design and enhances the overall safety and performance of electronic systems.

Whether you're designing a power supply, managing an industrial automation project, or developing a sophisticated energy management system, the MID400 offers the performance and reliability needed to keep your systems running smoothly and safely.

You May Also Be Interested in

Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Broadcom Limited
90 V/1.0 W, Hermetically Sealed, Power MOSFET Optocoupler | OPTOISO 1.5KV POWER MOSFET 8DIP
Lowest to $115.1344
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $4.3657
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $17.8578
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 5KV BIPOLAR 8SMD GW / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-SMD Gull Wing
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8582 $55.0074
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2388 $303.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess