Products specifications Report Issue?

Category Isolators>Special Purpose
Mfr IXYS Integrated Circuits Division
Package Tape & Reel
Product Status Obsolete
Type I²C Repeater
Number of Channels 2
Voltage - Isolation 3750Vrms
Input Type I²C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency UR, TUV
Base Product Number CPC5902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 212-CPC5902GSTRCT,CPC5902GSTR-ND,212-CPC5902GSTRDKR,212-CPC5902GSTR
Standard Package 1,000
Win Source Part Number 1052989-CPC5902GSTR
Ultra Librarian 3D Model Ultra Librarian CPC5902GSTR CAD Model

Description

The CPC5902GSTR is an I²C repeater from IXYS.

  • Channels: 2-channel type
  • Package: Tape and reel
  • Voltage Isolation: 3750Vrms
  • Voltage Supply: Between 2.7V and 5.5V
  • Package/Case: 8-SMD, gull-wing
  • Supplier Device Package: 8-SMD
  • Operating Temperature Range: Between -40°C and 85°C
  • Alternative Parts (Cross-Reference): VO2601-X007T, VO2611-X007T, VO2630-X007T, TLP2662(TP1,F), LTV-827S, and LTV-827S-TA1
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.49.8000
  • Base Product Number: CPC5902
  • Product Status: Obsolete
  • Approvals: UR, TUV

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP GW
Lowest to $6.9922
ECAD model for HCPL-4100#500
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.9779
ECAD model for PS9634
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW
Lowest to $10.6892
ECAD model for HCPL-2602-300E
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $5.2297
ECAD model for HCPL-4100
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.9779
ECAD model for PS9634-A
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Need more? Email Us
ECAD model for HCPL-2612-000E
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $11.6528
ECAD model for HCPL-4200#500
Broadcom Limited
90 V/1.0 , Hermetically Sealed, Power MOSFET Optocoupler QML-38534 | OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
ECAD model for HSSR-7112
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP
Lowest to $2.6591
ECAD model for TLP557

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8046 $51.6092
5+ $21.1730 $105.8650
8+ $20.5113 $164.0904
11+ $19.8497 $218.3467
14+ $19.1880 $268.6320
18+ $17.2031 $309.6558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,010 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention