The BS62LV1027SC is a low-power CMOS Static RAM (SRAM) from Brilliance Semiconductor. It features a memory capacity of 1 Mbit (128K x 8 bits) and is designed for applications where low power consumption and moderate access times are critical. The 'SC' likely refers to a specific package or speed grade (consult datasheet for clarification).
Applications
- Embedded systems
- Portable devices
- Data logging
- Instrumentation
- Industrial control
Features
- Low voltage operation
- Low power consumption
- 1 Mbit (128K x 8 bits) memory capacity
- CMOS technology
- Static operation, no refresh required
Benefits
- Extended battery life in portable devices
- Reduced heat dissipation
- Simple memory interface
- High data reliability
- Suitable for battery-backed applications
Additional Details
The BS62LV1027SC is designed for low-voltage operation, typically in the range of 3V or 5V (consult datasheet for specific voltage). Its static operation means that it doesn't require periodic refresh cycles, simplifying the memory controller design. The CMOS technology provides both low power consumption and high noise immunity. The specific package (e.g., SOIC, TSOP) and access time characteristics are detailed in the datasheet. This SRAM is commonly used in applications where data retention is important and power consumption is a primary concern. Detailed timing diagrams and electrical characteristics are available in the device's datasheet.