EN
  • EN
  • DE

WOX-9

Part No WOX-9
Manufacturer Brady Corporation
Catalog OEM Parts (T - Z)
Description Write-on Calibration Labels- L Upc Vndr/num 35609/6628203560
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038428-WOX-9
Categories OEM Parts(T-Z)
Manufacturer Brady Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WOX-9 CAD Model

Description

The WOX-9, manufactured by Brady Corporation, is a label designed for wire and cable identification. This durable label is suitable for a variety of industrial and commercial applications, providing clear and long-lasting identification in demanding environments.

Applications:

  • Wire and cable marking: Used for identifying wires and cables in electrical panels, control systems, and telecommunications infrastructure.
  • Component labeling: Applied to components and equipment for identification and tracking purposes.
  • General identification: Used for labeling assets, inventory, and equipment in various industries.

Features:

  • Durable material: Resistant to abrasion, chemicals, solvents, and temperature extremes.
  • High adhesion: Provides a strong and reliable bond to various surfaces.
  • Clear print quality: Ensures easy readability of printed information.
  • Pre-cut format: Simplifies application and reduces waste.

Benefits:

  • Improved safety: Clearly identifies wires and cables to prevent accidental disconnections or misidentification.
  • Enhanced efficiency: Facilitates quick and easy identification of components and equipment, saving time and reducing errors.
  • Long-lasting identification: Durable material ensures that labels remain legible and adhered even in harsh environments.

Additional Details:

The WOX-9 label is typically made from a durable material such as vinyl or polyester. Specific dimensions, color options, and printing methods may vary. Refer to the manufacturer's datasheet for detailed specifications and application instructions.

You May Also Be Interested in

ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Texas Instruments
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess