EN
  • EN
  • DE

TIBPAL16L8-20MJB

Part No TIBPAL16L8-20MJB
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Frequency 41.6 MHz
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 20 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542310000
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1028656-TIBPAL16L8-20MJB
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-20MJB CAD Model

Description

The TIBPAL16L8-20MJB from Texas Instruments is a high-performance impact programmable array logic device designed to meet the needs of high-speed logic designers. This PAL device is part of the well-known TIBPAL series, which is characterized by its versatility and ease of programming, making it suitable for a wide range of applications in the electronics industry.

Key Features

  • Speed: The device boasts a maximum propagation delay time of 20ns, ensuring fast response times for critical applications.
  • Logic Blocks: It contains a large array of programmable logic blocks that can be tailored to perform a variety of logic functions.
  • Inputs/Outputs: This device features 10 inputs and 8 outputs, providing ample connectivity for complex logic circuits.
  • Programmability: Users can program the TIBPAL16L8-20MJB using industry-standard programming tools, allowing for easy integration into existing design frameworks.
  • Power Consumption: It operates with a low power consumption, making it an ideal choice for power-sensitive applications.
  • Temperature Range: The device can operate over a broad temperature range, ensuring reliability in harsh environmental conditions.

Applications

The TIBPAL16L8-20MJB is suitable for various applications, including but not limited to:

  • Automotive systems
  • Telecommunications
  • Industrial controls
  • Data processing equipment
  • Instrumentation and measurement systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TIBPAL16L8-20MJB is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. With its robust design and proven technology, this PAL device is an excellent choice for designers looking for a dependable and flexible logic solution.

Ordering Information

The TIBPAL16L8-20MJB is available in a 20-pin ceramic dual in-line package (CDIP) for easy mounting on printed circuit boards. For ordering or to request samples, please visit the Texas Instruments website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess