STMicroelectronics T74LS367AB1
The T74LS367AB1 is a high-quality integrated circuit from STMicroelectronics, a leading global semiconductor company known for its innovative and reliable products. This particular IC is a part of the Low-power Schottky (LS) series, which is designed to offer a balance between speed and power consumption, making it suitable for a wide range of digital applications.
The T74LS367AB1 is a hex buffer and line driver designed to be used in applications requiring high current drive capability, high speed, and low power consumption. This makes it particularly well-suited for interfacing with bus lines in a bus-oriented system. The device features three-state outputs that can be sent to a high impedance state, effectively disconnecting the output from the rest of the circuit, which is useful for sharing bus lines without interference.
This IC contains six independent buffers with three-state outputs, each capable of driving heavy load conditions. The first four buffers are organized as two separate two-bit non-inverting buffers with separate output-enable inputs, while the last two buffers are organized as a single four-bit non-inverting buffer with a single output-enable input. This configuration provides the user with the flexibility to use the IC in various configurations according to their specific design needs.
The T74LS367AB1 operates over a wide voltage range and is characterized for operation from 0°C to 70°C. The device is available in a standard 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, allowing for easy integration into a variety of circuit boards and systems. Its design is optimized for direct connection to TTL and LS logic, and it can also interface with CMOS logic at the appropriate power supply levels. With its robust performance and flexible design, the T74LS367AB1 from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and reliability of their digital systems.