EN
  • EN
  • DE

TST12RB05Y

Part No TST12RB05Y
Manufacturer ITT Cannon, LLC
Catalog Rectangular Connectors
Description CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr ITT Cannon, LLC
Series Trident Rectangular
Package Bulk
Connector Type Receptacle
Contact Type Male Pin
Pitch - Mating 0.200" (5.08mm)
Number of Positions 12
Number of Rows 4
Row Spacing - Mating 0.200" (5.08mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Unshrouded
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Post 0.224" (5.70mm)
Insulation Height 0.531" (13.50mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Material Polyamide (PA), Nylon
Features Mounting Flange
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 13A
Voltage Rating 250V
Applications Automotive, Industrial
Base Product Number TST12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 192900-0415-ND,192900-0415,1929000415
Standard Package 1
Win Source Part Number 1028678-TST12RB05Y
Ultra Librarian 3D Model Ultra Librarian TST12RB05Y CAD Model

Description

The ITT Cannon TST12RB05Y is a rectangular header connector with male pins.

  • Mounting: Mounting Flange
  • Termination: Solder
  • Fastening Type: Latch Holder
  • Voltage Rating: 250V
  • Current Rating: 13A
  • Environment Resistance: Environment-Resistant
  • Temperature Range: -40°C to 105°C
  • Applications: Automotive and Industrial Applications

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess