EN
  • EN
  • DE

TPS61061YZFRG4

Part No TPS61061YZFRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 6V
Voltage - Output 18.5V
Current - Output / Channel 400mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 8-UFBGA, DSBGA
Manufacturer Device Package 8-DSBGA
Win Source Part Number 004568-TPS61061YZFRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61061YZFRG4 CAD Model

Description

Overview of Texas Instruments TPS61061YZFRG4

The TPS61061YZFRG4 is a high-efficiency, synchronous boost converter designed by Texas Instruments (TI) to meet the demanding power requirements of modern portable and wearable electronics. This device is part of TI's extensive range of power management integrated circuits, and it is specifically engineered to provide a compact and reliable power solution for applications requiring higher voltage outputs from lower voltage sources.

Key Features

  • Adjustable Output Voltage: The TPS61061YZFRG4 allows users to set the output voltage from 1.8V to 12V via an external resistor divider, making it suitable for a wide range of applications.
  • High Efficiency: With a synchronous rectification design, the device achieves high efficiency, which is critical for battery-powered applications where power conservation is a priority.
  • Integrated Power Switch: The device includes a 1.2A switch current limit, providing sufficient power for a variety of applications without the need for external FETs.
  • Low Quiescent Current: The TPS61061YZFRG4 features a low quiescent current, which is essential for maximizing battery life in portable devices.
  • Package: This component comes in a small, lead-free 6-pin DSBGA package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS61061YZFRG4 makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable Audio Players
  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Equipment
  • Handheld Instruments

Design Support

Designers can take advantage of TI's comprehensive support resources for the TPS61061YZFRG4, including datasheets, reference designs, and simulation tools. These resources are intended to simplify the design process and help engineers optimize their power solutions for efficiency and performance.

In summary, the TPS61061YZFRG4 from Texas Instruments is a versatile and efficient solution for boosting voltage in a wide array of portable applications. Its high efficiency, adjustable output, and compact form factor make it an ideal choice for designers looking to enhance the performance of their power-sensitive products.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess