EN
  • EN
  • DE

SC77AAA

Part No SC77AAA
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SC
Package Tape & Reel
Type Breaker
Holding Temperature 25°C (77°F)
Rated Functioning Temperature 77°C (171°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 25 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard SMD
Base Product Number SC77A
Other Names SC77AAACT,SC77AAADKR,SC77AAATR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301572-SC77AAA
Ultra Librarian 3D Model Ultra Librarian SC77AAA CAD Model

Description

The Bourns Inc. SC77AAA electronic component is a circuit protection thermal cutoff with a thermal fuse and breaker.

  • Series: SC
  • Package: Tape and Reel
  • Package/Case: Nonstandard SMD
  • Reset Temperature: 40 degrees Celsius
  • Holding Temperature: 25 degrees Celsius
  • Rated Functioning Temperature: 77 degrees Celsius
  • Maximum Temperature Limit: Not Specified
  • Current Rating: 25 A
  • Standard Package: 5,000
  • REACH: Unaffected
  • Approval Agency Certifications: cUL, TUV, and UL

You May Also Be Interested in

Bourns Inc.
Lowest to $1.0152
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.7508
Bourns Inc.
Lowest to $1.0898
Littelfuse Inc.
Lowest to $0.6537
Bourns Inc.
Lowest to $1.3063
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Bourns Inc.
Lowest to $1.5242
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7716 $53.1480
70+ $1.4536 $101.7520
110+ $1.4082 $154.9020
150+ $1.3627 $204.4050
190+ $1.3173 $250.2870
255+ $1.1811 $301.1805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess