EN
  • EN
  • DE

RF4018-000

Part No RF4018-000
Manufacturer Littelfuse Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835297-RF4018-000
Ultra Librarian 3D Model Ultra Librarian RF4018-000 CAD Model

Description

The RF4018-000 is a TVS (Transient Voltage Suppression) diode manufactured by Littelfuse Inc. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Telecommunication Equipment: Protection of central office equipment, PBX systems, and line cards.
  • Industrial Control Systems: Surge protection for PLCs, I/O modules, and sensors.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and gaming consoles.
  • Medical Devices: Ensuring reliable operation of medical equipment by suppressing voltage transients.
  • Networking Equipment: Protecting Ethernet interfaces, routers, and switches from surge events.

Features

  • Unidirectional Protection: Provides surge protection in one direction.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components during a surge event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuitry.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic equipment from damage due to voltage transients.
  • Reduced Downtime: Prevents equipment failures caused by surge events, minimizing downtime and maintenance costs.
  • Improved Product Safety: Ensures safe operation of electronic devices by preventing overvoltage conditions.
  • Extended Product Lifespan: Protects components from long-term degradation caused by repeated surge events.
  • Cost-Effective Protection: Provides a simple and inexpensive solution for surge protection.

Additional Details

The RF4018-000 has a peak pulse power dissipation rating that defines its surge handling capability. It is crucial to select a TVS diode with a sufficient surge capability to protect the circuit in its intended application. The clamping voltage is another important parameter, indicating the maximum voltage that the protected circuit will be exposed to during a surge. The RF4018-000 is available in a surface-mount package, allowing for easy integration into circuit boards. Detailed specifications can be found in the manufacturer's datasheet, including peak pulse current, reverse standoff voltage, and operating temperature range.

You May Also Be Interested in

Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Bourns Inc.
Lowest to $0.7508
Bourns Inc.
Need more? Email Us
Panasonic
TCO 250VAC 0.5A 139C(282F) AXIAL
Need more? Email Us
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Bourns Inc.
Lowest to $0.8075
Littelfuse Inc.
MHP-TA15-9-82
Lowest to $18.5759
Bourns Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess