EN
  • EN
  • DE

MHP-TA6-9-77

Part No MHP-TA6-9-77
Manufacturer Littelfuse Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Description THERMOSTAT 77DEG C NC STRAP SLDR / Thermal Cutoff (TCO) AC DC 12 A 77°C (171°F) Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Manufacturer Littelfuse Inc.
Packaging Bag
Product Status Obsolete
Type Breaker
Rated Functioning Temperature 77°C (171°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 9
Current Rating (Amps) 12 A
Approval Agency UL
Case / Package Nonstandard
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number RF2832-000-ND,RF2832-000,RF2832000
Standard Package 1,000
Win Source Part Number 1334923-MHP-TA6-9-77
Ultra Librarian 3D Model Ultra Librarian MHP-TA6-9-77 CAD Model

Description

This electronic component is a thermal cutoff manufactured by Littelfuse Inc. with a Win Source Part Number of 1334923-MHP-TA6-9-77.

  • Win Source Part Number: 1334923-MHP-TA6-9-77
  • Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
  • Package: Bag
  • Type: Breaker
  • DC Voltage Rating: 9
  • Current Rating: 12 A
  • UL Approved: Yes
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Panasonic
Thermal Cutoffs (TCO)
Need more? Email Us
Littelfuse Inc.
RTP200HR010SA / Thermal Protection Device
Lowest to $10.8639
Bourns Inc.
Lowest to $1.4933
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $1.0152
Bourns Inc.
Lowest to $1.4774
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 25 A 85°C (185°F) Nonstandard
Need more? Email Us
Littelfuse Inc.
MHP-TA15-9-82
Lowest to $18.5759

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess