EN
  • EN
  • DE

SC85AAA

Part No SC85AAA
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SC
Package Tape & Reel
Type Breaker
Holding Temperature 25°C (77°F)
Rated Functioning Temperature 85°C (185°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 25 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard SMD
Base Product Number SC85A
Other Names SC85AAADKR,SC85AAACT,SC85AAATR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301568-SC85AAA
Ultra Librarian 3D Model Ultra Librarian SC85AAA CAD Model

Description

The Bourns Inc. SC85AAA is a type of thermal cutoff (thermal fuse and breaker) electronic component.

  • Manufacturer: Bourns Inc.
  • Win Source Part Number: 1301568-SC85AAA
  • Type: Breaker
  • Voltage Rating: 28 DC
  • Rated Functioning Temperature: 85°C (185°F)
  • Reset Temperature: 40°C (104°F)
  • Holding Temperature: 25°C (77°F)
  • Package: Tape & reel
  • Package/Case: Nonstandard SMD
  • Current Rating: 25 A
  • REACH: REACH unaffected
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Littelfuse Inc.
MHP-TA15-9-82
Lowest to $18.5759
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $1.5422
Littelfuse Inc.
RTP200HR010SA / Thermal Protection Device
Lowest to $10.8639
Littelfuse Inc.
Lowest to $0.6537
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
Littelfuse Inc.
THERMOSTAT 77DEG C NC STRAP SLDR / Thermal Cutoff (TCO) AC DC 12 A 77°C (171°F) Nonstandard
Lowest to $0.1305
Panasonic
Thermal Cutoffs (TCO)
Need more? Email Us
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
TJD
Eaton Bussmann
TCO 6X32 15A CYLINDER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4774 $51.7090
85+ $1.2122 $103.0370
130+ $1.1744 $152.6720
180+ $1.1365 $204.5700
230+ $1.0986 $252.6780
305+ $0.9850 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,585 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess