EN
  • EN
  • DE

RTP200HR010SA

Part No RTP200HR010SA
Manufacturer Littelfuse Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Description RTP200HR010SA / Thermal Protection Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Current Rating 500A
Approvals CSA, TUV, UL
Maximum Temperature Limit 260°C (500°F)
Package 2-SMD, No Lead
Win Source Part Number 793453-RTP200HR010SA
Popularity Medium
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian RTP200HR010SA CAD Model

Description

The Littelfuse RTP200HR010SA is a 2-SMD, no lead circuit protection device with a maximum current rating of 500A.

  • Maximum Current: 500A
  • Approvals: CSA, TUV, UL
  • Maximum Temperature: 260°C (500°F)
  • Applications: Power supplies, motor controls, lighting

You May Also Be Interested in

Bourns Inc.
Lowest to $0.7963
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Bourns Inc.
TCO 28VDC 25A 72C (162F) SMD
Lowest to $1.2418
Littelfuse Inc.
Lowest to $0.6537
Bourns Inc.
Lowest to $1.3063
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
TE Connectivity
Lowest to $0.1247
Littelfuse Inc.
RTP200HR010SA / Thermal Protection Device
Lowest to $10.8639
Bourns Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8639 $65.1834
13+ $8.9143 $115.8859
21+ $8.6348 $181.3308
28+ $8.3564 $233.9792
36+ $8.0781 $290.8116
48+ $7.2430 $347.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess