EN
  • EN
  • DE

SA72CB0

Part No SA72CB0
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SA
Package Tape & Reel
Product Status Obsolete
Type Breaker
Rated Functioning Temperature 72°C (162°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 12 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard
Base Product Number SA72C
Other Names SA72CB0TR,SA72CB0DKR,SA72CB0CT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301578-SA72CB0
Ultra Librarian 3D Model Ultra Librarian SA72CB0 CAD Model

Description

The Bourns Inc. SA series thermal cutoffs are designed to protect electronic devices from overheating and damage.

  • Product Type: Breaker type thermal cutoff
  • Reset Temperature: 40°C (104°F)
  • Rated Functioning Temperature: 72°C (162°F)
  • Current Rating: 12A
  • Voltage Rating: 28V DC
  • Package: Tape and Reel
  • Standard Package: 5,000 pieces
  • Package: Non-standard
  • ECCN: EAR99
  • Status: Obsolete
  • Certification: cUL, TUV, and UL

You May Also Be Interested in

NTE
THERMAL FUSE 145*C RADIAL / Thermal Cutoff (TCO) AC DC 5 A 145°C (293°F) Radial, Box
Need more? Email Us
Littelfuse Inc.
MHP-TA15-9-82
Lowest to $18.5759
Bourns Inc.
Need more? Email Us
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $0.8166
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Bourns Inc.
TCO 28VDC 25A 72C (162F) SMD
Lowest to $1.2417
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
Panasonic
TCO 250VAC 0.5A 139C(282F) AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess